ABB AB Inner Sleeve, Two-Piece, 1.87Mm, Green; Product Range Abb Thomas & Betts GSB-071

Description
INNER SLEEVE, TWO-PIECE, 1.87MM, GREEN; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:1.87mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Green RoHS Compliant: Yes
Datasheet
Description
INNER SLEEVE, TWO-PIECE, 1.87MM, GREEN; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:1.87mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner Sleeve, Two-Piece, 1.87Mm, Green; Product Range Abb Thomas & Betts - 69H6377 - Newark, An Avnet Company
Chicago, IL, United States
Inner Sleeve, Two-Piece, 1.87Mm, Green; Product Range Abb Thomas & Betts
69H6377
Inner Sleeve, Two-Piece, 1.87Mm, Green; Product Range Abb Thomas & Betts 69H6377
INNER SLEEVE, TWO-PIECE, 1.87MM, GREEN; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:1.87mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Green RoHS Compliant: Yes

INNER SLEEVE, TWO-PIECE, 1.87MM, GREEN; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:1.87mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 69H6377
Product Name Inner Sleeve, Two-Piece, 1.87Mm, Green; Product Range Abb Thomas & Betts
Terminal Type Specialty
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers