ABB AB Cable Clip, Pvc, Grey, Adhesive 1X1; Cable Clamp / Clip Type Abb Thomas & Betts FRPV-1000-8-D

Description
CABLE CLIP, PVC, GREY, ADHESIVE 1X1"; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:26.975mm RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, PVC, GREY, ADHESIVE 1X1"; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:26.975mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Pvc, Grey, Adhesive 1X1; Cable Clamp / Clip Type Abb Thomas & Betts - 26H1360 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Pvc, Grey, Adhesive 1X1; Cable Clamp / Clip Type Abb Thomas & Betts
26H1360
Cable Clip, Pvc, Grey, Adhesive 1X1; Cable Clamp / Clip Type Abb Thomas & Betts 26H1360
CABLE CLIP, PVC, GREY, ADHESIVE 1X1"; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:26.975mm RoHS Compliant: Yes

CABLE CLIP, PVC, GREY, ADHESIVE 1X1"; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:26.975mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 26H1360
Product Name Cable Clip, Pvc, Grey, Adhesive 1X1; Cable Clamp / Clip Type Abb Thomas & Betts
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 2538554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details