ABB AB Power Line Filter Modules - FLTR100V10Z FLTR100V10Z

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1174415-FLTR100V10Z Termination Style: PC Pins Mounting Style: Through Hole Approvals: CE, CSA, UL, VDE Applications: General Purpose Configuration: Two Stage Filter Type: Single Phase Current: 10A Voltage - Rated DC: 75V Categories: Filters Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1174415-FLTR100V10Z Termination Style: PC Pins Mounting Style: Through Hole Approvals: CE, CSA, UL, VDE Applications: General Purpose Configuration: Two Stage Filter Type: Single Phase Current: 10A Voltage - Rated DC: 75V Categories: Filters Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FLTR100V10Z
FLTR100V10Z
Power Line Filter Modules - FLTR100V10Z FLTR100V10Z
Manufacturer: ABB Embedded Power Win Source Part Number: 1174415-FLTR100V10Z Termination Style: PC Pins Mounting Style: Through Hole Approvals: CE, CSA, UL, VDE Applications: General Purpose Configuration: Two Stage Filter Type: Single Phase Current: 10A Voltage - Rated DC: 75V Categories: Filters Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 128 MSL Level: 1 (Unlimited)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1174415-FLTR100V10Z
Termination Style: PC Pins
Mounting Style: Through Hole
Approvals: CE, CSA, UL, VDE
Applications: General Purpose
Configuration: Two Stage
Filter Type: Single Phase
Current: 10A
Voltage - Rated DC: 75V
Categories: Filters
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.lineagepower.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 128
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FLTR100V10Z
Product Name Power Line Filter Modules - FLTR100V10Z
Unlock Full Specs
to access all available technical data

Similar Products

DC-1800MHz – Low Pass Filter - UIYLPF6420A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6506 MHz
View Details
Low Pass Filter - 5o2735120 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 108 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5510 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details