ABB AB Power Line Filter Modules - FLT007A0-SRZ FLT007A0-SRZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 872046-FLT007A0-SRZ Series: FLT Operating Temperature Range: -40°C ~ 85°C Features: DC EMC/EMI Line Filter -AC - Two Stage SMD (SMT) Tab Package: Reel - TR Mounting: Surface Mount Family Name: FLT007 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.30.8000 Other Part Number: FLT007A0SRZ, 555-1154-2, 555-1154-1, CC109108701, 555-1154-6
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 872046-FLT007A0-SRZ Series: FLT Operating Temperature Range: -40°C ~ 85°C Features: DC EMC/EMI Line Filter -AC - Two Stage SMD (SMT) Tab Package: Reel - TR Mounting: Surface Mount Family Name: FLT007 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.30.8000 Other Part Number: FLT007A0SRZ, 555-1154-2, 555-1154-1, CC109108701, 555-1154-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FLT007A0-SRZ
FLT007A0-SRZ
Power Line Filter Modules - FLT007A0-SRZ FLT007A0-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 872046-FLT007A0-SRZ Series: FLT Operating Temperature Range: -40°C ~ 85°C Features: DC EMC/EMI Line Filter -AC - Two Stage SMD (SMT) Tab Package: Reel - TR Mounting: Surface Mount Family Name: FLT007 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.30.8000 Other Part Number: FLT007A0SRZ, 555-1154-2, 555-1154-1, CC109108701, 555-1154-6

Manufacturer: ABB Embedded Power
Win Source Part Number: 872046-FLT007A0-SRZ
Series: FLT
Operating Temperature Range: -40°C ~ 85°C
Features: DC EMC/EMI Line Filter -AC - Two Stage SMD (SMT) Tab
Package: Reel - TR
Mounting: Surface Mount
Family Name: FLT007
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 140
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.30.8000
Other Part Number: FLT007A0SRZ, 555-1154-2, 555-1154-1, CC109108701, 555-1154-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FLT007A0-SRZ
Product Name Power Line Filter Modules - FLT007A0-SRZ
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF16768A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1622 to 2000 MHz
View Details
High Pass Filter - 5o2830250 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 18000 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5503 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
1885-1985 MHz Cavity Band Pass Filter - AB1935B1217 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1935 MHz
Bandwidth 100000 kHz
View Details