ABB AB Clamp, Cable, Nylon, Adhesive Mount; Cable Clamp / Clip Type Abb Thomas & Betts FCC-1A

Description
CLAMP, CABLE, NYLON, ADHESIVE MOUNT; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32.5mm; RoHS Compliant: Yes
Datasheet
Description
CLAMP, CABLE, NYLON, ADHESIVE MOUNT; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32.5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp, Cable, Nylon, Adhesive Mount; Cable Clamp / Clip Type Abb Thomas & Betts - 96K9830 - Newark, An Avnet Company
Chicago, IL, United States
Clamp, Cable, Nylon, Adhesive Mount; Cable Clamp / Clip Type Abb Thomas & Betts
96K9830
Clamp, Cable, Nylon, Adhesive Mount; Cable Clamp / Clip Type Abb Thomas & Betts 96K9830
CLAMP, CABLE, NYLON, ADHESIVE MOUNT; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32.5mm; RoHS Compliant: Yes

CLAMP, CABLE, NYLON, ADHESIVE MOUNT; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:32.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 96K9830
Product Name Clamp, Cable, Nylon, Adhesive Mount; Cable Clamp / Clip Type Abb Thomas & Betts
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8134 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 109452 - RS Components, Ltd.
Specs
Diameter 0.319 inch (8.1 mm)
Material Polyamide 66
View Details