ABB AB Cable Clip, Nylon 6.6, Pk500, 1 X 1, Natural; Cable Clamp / Clip Type Abb Thomas & Betts FANY-812-9-D

Description
CABLE CLIP, NYLON 6.6, PK500, 1" X 1", NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:0.281" RoHS Compliant: Yes
Datasheet
Description
CABLE CLIP, NYLON 6.6, PK500, 1" X 1", NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:0.281" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Nylon 6.6, Pk500, 1 X 1, Natural; Cable Clamp / Clip Type Abb Thomas & Betts - 74H8621 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Nylon 6.6, Pk500, 1 X 1, Natural; Cable Clamp / Clip Type Abb Thomas & Betts
74H8621
Cable Clip, Nylon 6.6, Pk500, 1 X 1, Natural; Cable Clamp / Clip Type Abb Thomas & Betts 74H8621
CABLE CLIP, NYLON 6.6, PK500, 1" X 1", NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:0.281" RoHS Compliant: Yes

CABLE CLIP, NYLON 6.6, PK500, 1" X 1", NATURAL; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; Height:0.281" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 74H8621
Product Name Cable Clip, Nylon 6.6, Pk500, 1 X 1, Natural; Cable Clamp / Clip Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2414760 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.370 inch (9.4 mm)
Material Nylon 66
View Details
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details