ABB AB Bearing F4BK207RE

Description
SQUARE ROLLER BEARING, 2.4375 INCH BORE DIA., 6.0 INCH BOLT CENTER TO CENTER LENGTH, 8.56 INCH OVERALL LENGTH, 1700 RPM MAC,TRIPLE LIP SEAL TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
SQUARE ROLLER BEARING, 2.4375 INCH BORE DIA., 6.0 INCH BOLT CENTER TO CENTER LENGTH, 8.56 INCH OVERALL LENGTH, 1700 RPM MAC,TRIPLE LIP SEAL TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 64283193 - Radwell International
Willingboro, NJ, United States
Bearing
64283193
Bearing 64283193
SQUARE ROLLER BEARING, 2.4375 INCH BORE DIA., 6.0 INCH BOLT CENTER TO CENTER LENGTH, 8.56 INCH OVERALL LENGTH, 1700 RPM MAC,TRIPLE LIP SEAL TYPE. FREE 2 YEAR RADWELL WARRANTY

SQUARE ROLLER BEARING, 2.4375 INCH BORE DIA., 6.0 INCH BOLT CENTER TO CENTER LENGTH, 8.56 INCH OVERALL LENGTH, 1700 RPM MAC,TRIPLE LIP SEAL TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 64283193
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RA18013CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.0866 inch (180.000 mm)
View Details
Sprag Clutch Bearings - 1845762 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
Aerospace Bearings, YAG(abma) - 7NBC1015YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.4375 inch (11.112 mm)
View Details
.5625 in. ID, 1.0937 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 14000 lbs (6349 kg)
View Details