ABB AB
DFC6 -- 60A MG FLAP CAP ABB - THOMAS & BETTS
ABB AB
60A Mg Flap Cap Abb - Thomas & Betts
DFC6
Description
60A MG FLAP CAP
Description
60A MG FLAP CAP
Suppliers
60A Mg Flap Cap Abb - Thomas & Betts
98H6251
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H6251 |
|
Product Name
|
60A Mg Flap Cap Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers