ABB AB DC/DC CONVERTERS, DUAL OUTPUT, 9.9 WATTS DFC10U48D15

Description
350 pF Capacitance, Dual Output DC to DC Converter Power Supplies Greater than 700 V isolation Overcurrent protection Five-sided, shielded copper case Ultra-wide range input (4:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models
Description
350 pF Capacitance, Dual Output DC to DC Converter Power Supplies Greater than 700 V isolation Overcurrent protection Five-sided, shielded copper case Ultra-wide range input (4:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

Suppliers

Company
Product
Description
Supplier Links
DC/DC CONVERTERS, DUAL OUTPUT, 9.9 WATTS - 70006029 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTERS, DUAL OUTPUT, 9.9 WATTS
70006029
DC/DC CONVERTERS, DUAL OUTPUT, 9.9 WATTS 70006029
350 pF Capacitance, Dual Output DC to DC Converter Power Supplies Greater than 700 V isolation Overcurrent protection Five-sided, shielded copper case Ultra-wide range input (4:1) 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked By Allied Industry Standard Footprints and Pinouts More Than 100 Models

350 pF Capacitance, Dual Output DC to DC Converter Power Supplies

  • Greater than 700 V isolation
  • Overcurrent protection
  • Five-sided, shielded copper case
  • Ultra-wide range input (4:1)
  • 100% Dynamic Load Burn-In
  • CE Marking
  • ISO 9000 Approved Quality
  • Stocked By Allied
  • Industry Standard Footprints and Pinouts
  • More Than 100 Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70006029
Product Name DC/DC CONVERTERS, DUAL OUTPUT, 9.9 WATTS
Type DC-DC Converter
Technology Switching Power Supply
Applications Commercial, Industrial
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-15 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details