ABB Inc. Circuit Monitoring System (CMS) Sensors CMS-100xx Series

Description
CMS sensors Small size, huge performance No space wasted here: everything is built into an 18 or 25 mm wide unit to enable exact and effective measurements. This means that CMS sensors are among the most compact and high-performance current sensors on the market. Whether AC, DC or mixed current, CMS sensors measure all types of current up to 160 A (TRMS). Even upper sidebands in the signal trace are captured. Every sensor has its own signal microprocessor, meaning measurement data is transmitted digitally via the CMS-bus interface to the control unit. This reduces the number of cables into the distribution units and maximizes the security of the transmitted measurement values. Disruptions like those for analogue data are finally a thing of the past.
Datasheet
Description
CMS sensors Small size, huge performance No space wasted here: everything is built into an 18 or 25 mm wide unit to enable exact and effective measurements. This means that CMS sensors are among the most compact and high-performance current sensors on the market. Whether AC, DC or mixed current, CMS sensors measure all types of current up to 160 A (TRMS). Even upper sidebands in the signal trace are captured. Every sensor has its own signal microprocessor, meaning measurement data is transmitted digitally via the CMS-bus interface to the control unit. This reduces the number of cables into the distribution units and maximizes the security of the transmitted measurement values. Disruptions like those for analogue data are finally a thing of the past.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Monitoring System (CMS) Sensors - CMS-100xx Series - ABB Inc.
Memphis, TN, United States
Circuit Monitoring System (CMS) Sensors
CMS-100xx Series
Circuit Monitoring System (CMS) Sensors CMS-100xx Series
CMS sensors Small size, huge performance No space wasted here: everything is built into an 18 or 25 mm wide unit to enable exact and effective measurements. This means that CMS sensors are among the most compact and high-performance current sensors on the market. Whether AC, DC or mixed current, CMS sensors measure all types of current up to 160 A (TRMS). Even upper sidebands in the signal trace are captured. Every sensor has its own signal microprocessor, meaning measurement data is transmitted digitally via the CMS-bus interface to the control unit. This reduces the number of cables into the distribution units and maximizes the security of the transmitted measurement values. Disruptions like those for analogue data are finally a thing of the past.

CMS sensors

Small size, huge performance

No space wasted here: everything is built into an 18 or 25 mm wide unit to enable exact and effective measurements. This means that CMS sensors are among the most compact and high-performance current sensors on the market.

Whether AC, DC or mixed current, CMS sensors measure all types of current up to 160 A (TRMS). Even upper sidebands in the signal trace are captured.

Every sensor has its own signal microprocessor, meaning measurement data is transmitted digitally via the CMS-bus interface to the control unit. This reduces the number of cables into the distribution units and maximizes the security of the transmitted measurement values. Disruptions like those for analogue data are finally a thing of the past.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Current Sensors
Product Number CMS-100xx Series
Product Name Circuit Monitoring System (CMS) Sensors
Current Type AC Current; DC Current
Mounting / Configuration Twin Terminal, Cage Terminal, DIN Rail, or Cable Tie
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy 3.3V Optimized Current Sensor IC - ACS722LLCTR-20AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
5 suppliers
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-614 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details