The ACS722 provides precise current measurements for AC or DC current, featuring pin-selectable bandwidth (80kHz or 20kHz), galvanic isolation, and a small footprint for space-constrained applications. Operates at 5V.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Evaluation Board
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 759685-ACS722LLCTR-2
Packaging: Reel
Mounting Style: SMD
Response Time: 5μs
Frequency: DC ~ 80kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Sensitivity: 66mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 20A
Linearity: ±1%
Accuracy: ±3%
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Maximum Supply Current: 12mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Current Sensor AC/DC 3.3V 8-Pin SOIC N
Current Sensor AC/DC 3.3V 8-Pin SOIC N
Current Sensor AC/DC 3.3V 8-Pin SOIC N
CURRENT SENSOR, 0.009A, NSOIC-8; Quiescent Current:9mA; Bandwidth:80kHz; Sensor Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS722LLCTR-20AB-T | 620-1637-1-ND | 759685-ACS722LLCTR-20AB-T | 8660770P | 8660770 | 42X9068 |
| Product Name | High Accuracy 3.3V Optimized Current Sensor IC | Current Sensors | Current Sense Transformers - ACS722LLCTR-20AB-T | Current Sensor ICs | Current Sensor ICs | Current Sensor, 0.009A, Nsoic-8; Quiescent Current Allegro Microsystems |
| Current Type | AC Current; DC Current | AC Current; DC Current | AC Current; DC Current | |||
| Technology | Hall-Effect | Hall-Effect | ||||
| Current | 0.0 to 50 amps | 20 amps | 20 amps | |||
| Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Frequency Range | 80000 Hz | 80000 Hz | 80000 Hz |