Thomas & Betts Corporation Duplex/Single Receptacle ARTR153-M4

Description
STRAIGHT BLADE TYPE; MAGNESIUM COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; BACK WIRING; OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 IN
Datasheet
Description
STRAIGHT BLADE TYPE; MAGNESIUM COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; BACK WIRING; OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - ARTR153-M4 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
ARTR153-M4
Duplex/Single Receptacle ARTR153-M4
STRAIGHT BLADE TYPE; MAGNESIUM COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; BACK WIRING; OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 IN

STRAIGHT BLADE TYPE; MAGNESIUM COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; BACK WIRING; OVERALL DIMENSION 1.77 INCH W X 1.48 INCH D X 3 IN

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number ARTR153-M4
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight 15° Angled Receptacle - F41S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
 - 1-2102454-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details