ABB AB 5.5V 65W DC-DC Converter IC APTS012A0X3-SRDZ

Description
DC DC CONVERTER 0.7-5.5V 65W Product overview: APTS012A0X3-SRDZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 65W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 65W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTS012A0X3-SRDZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 0.7-5.5V 65W Product overview: APTS012A0X3-SRDZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 65W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 65W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTS012A0X3-SRDZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 65W DC-DC Converter IC - 132-APTS012A0X3-SRDZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 65W DC-DC Converter IC
132-APTS012A0X3-SRDZ
5.5V 65W DC-DC Converter IC 132-APTS012A0X3-SRDZ
DC DC CONVERTER 0.7-5.5V 65W Product overview: APTS012A0X3-SRDZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 65W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 65W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTS012A0X3-SRDZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.7-5.5V 65W Product overview: APTS012A0X3-SRDZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 65W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 65W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-APTS012A0X3-SRDZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - APTS012A0X3-SRDZ - 861636-APTS012A0X3-SRDZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - APTS012A0X3-SRDZ
861636-APTS012A0X3-SRDZ
Power Supplies Board Mount DCDC Converters - APTS012A0X3-SRDZ 861636-APTS012A0X3-SRDZ
Manufacturer: ABB Embedded Power Win Source Part Number: 861636-APTS012A0X3-S RDZ Series: Micro TLynx™ Operating Temperature Range: -40°C ~ 105°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5.5V - - 12A 4.5V - 14V Input Package: 10-SMD Module Package: Reel - TR Mounting: Surface Mount Family Name: APTS012 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.40.9580 Other Part Number: APTS012A0X3SRDZ, CC109150224, 555-1193-1, 555-1193-2, 555-1193-6

Manufacturer: ABB Embedded Power
Win Source Part Number: 861636-APTS012A0X3-SRDZ
Series: Micro TLynx™
Operating Temperature Range: -40°C ~ 105°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5.5V - - 12A 4.5V - 14V Input
Package: 10-SMD Module
Package: Reel - TR
Mounting: Surface Mount
Family Name: APTS012
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.40.9580
Other Part Number: APTS012A0X3SRDZ, CC109150224, 555-1193-1, 555-1193-2, 555-1193-6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-APTS012A0X3-SRDZ 861636-APTS012A0X3-SRDZ
Product Name 5.5V 65W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - APTS012A0X3-SRDZ
Package Type Other; Tape & Reel (TR) Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
DC-DC Converters - 1226956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details