ABB Inc. 3-pole Reversing Contactors AF40R - AF96R

Description
These contactors are of the block type design with 3 main poles. AF40R ... AF96R reversing contactors are mainly used for controlling 3-phase motors to 600 V AC Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption 5.5 0.22" very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Datasheet
Description
These contactors are of the block type design with 3 main poles. AF40R ... AF96R reversing contactors are mainly used for controlling 3-phase motors to 600 V AC Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption 5.5 0.22" very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-pole Reversing Contactors - AF40R - AF96R - ABB Inc.
Memphis, TN, United States
3-pole Reversing Contactors
AF40R - AF96R
3-pole Reversing Contactors AF40R - AF96R
These contactors are of the block type design with 3 main poles. AF40R ... AF96R reversing contactors are mainly used for controlling 3-phase motors to 600 V AC Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500 V 50/60 Hz and 20...500 V DC can manage large control voltage variations reduced panel energy consumption 5.5 0.22" very distinct closing and opening built-in surge suppression add-on auxiliary contact blocks for front or side mounting and a wide range of accessories

These contactors are of the block type design with 3 main poles.

AF40R ... AF96R reversing contactors are mainly used for controlling 3-phase motors to 600 V AC

Control Circuit: AC or DC operated with electronic coil interface accepting a wide control voltage range(e.g. 100...250 V AC and DC), only 4 control voltage ranges covering 24...500 V 50/60 Hz and 20...500 V DC

  • can manage large control voltage variations
  • reduced panel energy consumption 5.5 0.22"
  • very distinct closing and opening
  • built-in surge suppression
  • add-on auxiliary contact blocks for front or side mounting and a wide range of accessories
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number AF40R - AF96R
Product Name 3-pole Reversing Contactors
Number of Poles 3
Control Voltage 500 volts
Starter Type Reversing
Continuous Current 115 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2219560-7 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
Motor Starters - 206092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details