Altech Corp. 3 Pole AC Coil Contactors MC-150A-AC500V-L

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC-150A-AC500V-L is a three-pole AC contactor in the MC Series, designed for industrial control applications. It features a screw terminal format with lug terminals for stranded wire, as indicated by the "-L" suffix. The contactor is rated for 210A continuous current and complies with UL508 standards. It supports a 500V AC coil voltage and is classified as NEMA Size 4. The device includes standard auxiliary contacts with 2NO/2NC configuration. Physical dimensions and mounting details are consistent with the Frame Size 225AF series. All specifications align with the MC Series, of which this part is a variant.

Datasheet Summary
Powered by GS/AI

The MC-150A-AC500V-L is a three-pole AC contactor in the MC Series, designed for industrial control applications. It features a screw terminal format with lug terminals for stranded wire, as indicated by the "-L" suffix. The contactor is rated for 210A continuous current and complies with UL508 standards. It supports a 500V AC coil voltage and is classified as NEMA Size 4. The device includes standard auxiliary contacts with 2NO/2NC configuration. Physical dimensions and mounting details are consistent with the Frame Size 225AF series. All specifications align with the MC Series, of which this part is a variant.

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC Coil Contactors - MC-150A-AC500V-L - Altech Corp.
Flemington, NJ, USA
3 Pole AC Coil Contactors
MC-150A-AC500V-L
3 Pole AC Coil Contactors MC-150A-AC500V-L
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-150A-AC500V-L
Product Name 3 Pole AC Coil Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
NEMA Size 3
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

4 Pole 32A Contactors - MC-32A/4-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole 150A Contactors - MC-150A-AC500V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
3 Pole DC Coil Contactors - MC-40A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole 32A Contactors - MC-32A-AC277V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details