ABB AB Quick Connects, Quick Disconnect Connectors A18-250A

Description
UNINS FEM-250 FLAG DISC 22-18
Request a Quote Datasheet
Description
UNINS FEM-250 FLAG DISC 22-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 6308-A18-250A-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
6308-A18-250A-ND
Quick Connects, Quick Disconnect Connectors 6308-A18-250A-ND
UNINS FEM-250 FLAG DISC 22-18

UNINS FEM-250 FLAG DISC 22-18

Buy Now Datasheet
Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts - 33F1308 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts
33F1308
Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts 33F1308
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:Sta-Kon A 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP; Product Range:Sta-Kon A 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-A18-250A-ND 33F1308
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.25In Crimp; Product Range Abb - Thomas & Betts
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers