Thomas & Betts Corporation Duplex/Single Receptacle 885-TRABCC12

Description
DECORATOR, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ANTIQUE BRASS COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); T
Datasheet
Description
DECORATOR, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ANTIQUE BRASS COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 885-TRABCC12 - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
885-TRABCC12
Duplex/Single Receptacle 885-TRABCC12
DECORATOR, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ANTIQUE BRASS COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); T

DECORATOR, STRAIGHT BLADE TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; ANTIQUE BRASS COLOR; NEMA 5-15R CONFIGURATION; 3 WIRE(S); UL 498, UL (CANADA AND US), CSA C22.2 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); T

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 885-TRABCC12
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 208224-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
10A Argentina Panel Mount Receptacle - 88040290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details