ABB AB Terminal, Mechanical Lug, Screw, 14-4Awg; Product Range Abb Thomas & Betts 71005-TB

Description
TERMINAL, MECHANICAL LUG, SCREW, 14-4AWG; Product Range:Color Keyed Series; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MECHANICAL LUG, SCREW, 14-4AWG; Product Range:Color Keyed Series; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Mechanical Lug, Screw, 14-4Awg; Product Range Abb Thomas & Betts - 94C9895 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, Screw, 14-4Awg; Product Range Abb Thomas & Betts
94C9895
Terminal, Mechanical Lug, Screw, 14-4Awg; Product Range Abb Thomas & Betts 94C9895
TERMINAL, MECHANICAL LUG, SCREW, 14-4AWG; Product Range:Color Keyed Series; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, SCREW, 14-4AWG; Product Range:Color Keyed Series; Termination:Screw; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:-; Stud Size - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94C9895
Product Name Terminal, Mechanical Lug, Screw, 14-4Awg; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Terminals - Turret Connectors - 36-1574-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details