ABB AB Outlet/Handy Box 62W

Description
TWO GANG FLOOR BOX, 60 CUBIC INCHES, LENGTH 7-1/16 INCHES, WIDTH 5-5/16 INCHES, DEPTH 2-13/16 INCHES, 1/2 INCH, 3/4 INCH, AND 1 INCH KNOCKOUTS, GALVANIZED STEEL, FOR WOOD SUBFLOORS. FREE 2 YEAR RADWELL WARRANTY
Description
TWO GANG FLOOR BOX, 60 CUBIC INCHES, LENGTH 7-1/16 INCHES, WIDTH 5-5/16 INCHES, DEPTH 2-13/16 INCHES, 1/2 INCH, 3/4 INCH, AND 1 INCH KNOCKOUTS, GALVANIZED STEEL, FOR WOOD SUBFLOORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Outlet/Handy Box - 22220658 - Radwell International
Willingboro, NJ, United States
Outlet/Handy Box
22220658
Outlet/Handy Box 22220658
TWO GANG FLOOR BOX, 60 CUBIC INCHES, LENGTH 7-1/16 INCHES, WIDTH 5-5/16 INCHES, DEPTH 2-13/16 INCHES, 1/2 INCH, 3/4 INCH, AND 1 INCH KNOCKOUTS, GALVANIZED STEEL, FOR WOOD SUBFLOORS. FREE 2 YEAR RADWELL WARRANTY

TWO GANG FLOOR BOX, 60 CUBIC INCHES, LENGTH 7-1/16 INCHES, WIDTH 5-5/16 INCHES, DEPTH 2-13/16 INCHES, 1/2 INCH, 3/4 INCH, AND 1 INCH KNOCKOUTS, GALVANIZED STEEL, FOR WOOD SUBFLOORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Connectors
Product Number 22220658
Product Name Outlet/Handy Box
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6826-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Commercial
Mounting Style Wall / Box
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details