Suzhou Ele Mfg Co., Ltd. Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger ERU23422A2CA

Description
All outputs operate at safe voltage to avoid electrical shock hazards, ideal for application in children room, classroom, kindergarten. | Simultaneously charge up to 4 mobile devices with 2 type A and 2 type C charging ports | Maximum power output of 42W in total | Dual USB-C ports output of 30W for each port. PD 3.0, QC3.0, BC.12, Apple 2.4A Samsung 2.0A / AFC, Huawei FCP/SCP | Dual USB-A ports output with 12W for each port | Provide full power supply for most electronic devices in the market. | Compatible to almost all the electronic devices in the market. | Overload/Overheat Protection. | UL & cUL Listed, FCC Certified.
Request a Quote
Description
All outputs operate at safe voltage to avoid electrical shock hazards, ideal for application in children room, classroom, kindergarten. | Simultaneously charge up to 4 mobile devices with 2 type A and 2 type C charging ports | Maximum power output of 42W in total | Dual USB-C ports output of 30W for each port. PD 3.0, QC3.0, BC.12, Apple 2.4A Samsung 2.0A / AFC, Huawei FCP/SCP | Dual USB-A ports output with 12W for each port | Provide full power supply for most electronic devices in the market. | Compatible to almost all the electronic devices in the market. | Overload/Overheat Protection. | UL & cUL Listed, FCC Certified.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger - ERU23422A2CA - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger
ERU23422A2CA
Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger ERU23422A2CA
All outputs operate at safe voltage to avoid electrical shock hazards, ideal for application in children room, classroom, kindergarten. | Simultaneously charge up to 4 mobile devices with 2 type A and 2 type C charging ports | Maximum power output of 42W in total | Dual USB-C ports output of 30W for each port. PD 3.0, QC3.0, BC.12, Apple 2.4A Samsung 2.0A / AFC, Huawei FCP/SCP | Dual USB-A ports output with 12W for each port | Provide full power supply for most electronic devices in the market. | Compatible to almost all the electronic devices in the market. | Overload/Overheat Protection. | UL & cUL Listed, FCC Certified.

  • All outputs operate at safe voltage to avoid electrical shock hazards, ideal for application in children room, classroom, kindergarten. |
  • Simultaneously charge up to 4 mobile devices with 2 type A and 2 type C charging ports |
  • Maximum power output of 42W in total |
  • Dual USB-C ports output of 30W for each port. PD 3.0, QC3.0, BC.12, Apple 2.4A Samsung 2.0A / AFC, Huawei FCP/SCP |
  • Dual USB-A ports output with 12W for each port |
  • Provide full power supply for most electronic devices in the market. |
  • Compatible to almost all the electronic devices in the market. |
  • Overload/Overheat Protection. |
  • UL & cUL Listed, FCC Certified.
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Power Connectors
Product Number ERU23422A2CA
Product Name Dual Type- C Dual Type A with 42W PD3.0 4U In-Wall USB Charger
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Duplex Outlet, Side Wire & Back Wire, Commercial Grade - 2013A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
15 Amp Tamper Resistant Single Outlet, Back Wire Only, Residential Grade - 3000SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Locking Plug, 20 Amp 250 Volt L2-20P Yellow with Green Neon Light - L0220P1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details