ABB AB Transistor 602909-66AE

Description
TRANSISTOR POWER BLOCK. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR POWER BLOCK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 64154936 - Radwell International
Willingboro, NJ, United States
Transistor
64154936
Transistor 64154936
TRANSISTOR POWER BLOCK. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR POWER BLOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 64154936
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar RF Transistors - 1D2209NK005U7742 - ODG (Origin Data Global)
Specs
Transistor Type Bipolar RF
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details