ABB AB Lug Compression, 3/8, 4/0Awg, Yellow, Crimp; Product Range Abb Thomas & Betts 58163

Description
LUG COMPRESSION, 3/8", 4/0AWG, YELLOW, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet
Description
LUG COMPRESSION, 3/8", 4/0AWG, YELLOW, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lug Compression, 3/8, 4/0Awg, Yellow, Crimp; Product Range Abb Thomas & Betts - 94F6354 - Newark, An Avnet Company
Chicago, IL, United States
Lug Compression, 3/8, 4/0Awg, Yellow, Crimp; Product Range Abb Thomas & Betts
94F6354
Lug Compression, 3/8, 4/0Awg, Yellow, Crimp; Product Range Abb Thomas & Betts 94F6354
LUG COMPRESSION, 3/8", 4/0AWG, YELLOW, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

LUG COMPRESSION, 3/8", 4/0AWG, YELLOW, CRIMP; Product Range:Color Keyed Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 94F6354
Product Name Lug Compression, 3/8, 4/0Awg, Yellow, Crimp; Product Range Abb Thomas & Betts
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details