Thomas & Betts Corporation Straight Blade Plug 5366-XGCMAN

Description
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.69 INCH CORD
Datasheet
Description
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.69 INCH CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 5366-XGCMAN - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
5366-XGCMAN
Straight Blade Plug 5366-XGCMAN
ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.69 INCH CORD

ANGLED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; 5-20P CONFIGURATION; 3 WIRE(S); EXTRA HARD USE GRADE; UL 498, CSA APPROVAL; 125 V VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); CHEMICAL RESISTANT, IMPACT RESISTANT; 0.23 TO 0.69 INCH CORD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5366-XGCMAN
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1365713 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details