Thomas & Betts Corporation Pin and Sleeve Connector 52982

Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 380/415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;
Datasheet
Description
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 380/415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52982 - Thomas & Betts Corporation
Memphis, TN, USA
Pin and Sleeve Connector
52982
Pin and Sleeve Connector 52982
POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 380/415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;

POLARIZED TYPE; POLYAMIDE 6 MATERIAL; 0.39 INCH MIN. CABLE OUTER DIAMETER; 0.71 INCH MAX. CABLE OUTER DIAMETER; 3 WIRE(S); UL 1682, CSA C22.2 APPROVAL; 380/415 V VOLTAGE RATING; 32 AMPERE CURRENT RATING; 2 POLE(S); SPLASH PROOF; GROUNDING GROUNDING STYLE;

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number 52982
Product Name Pin and Sleeve Connector
Voltage Rating 380 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939(E50424, E51424, E51426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
View Details