Thomas & Betts Corporation Duplex/Single Receptacle 5262-ABK

Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSIO
Datasheet
Description
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 5262-ABK - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
5262-ABK
Duplex/Single Receptacle 5262-ABK
DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSIO

DUPLEX, EXTRA HEAVY-DUTY TYPE; NYLON MATERIAL; BLACK COLOR; 5-15R CONFIGURATION; 3 WIRE(S); INDUSTRIAL, SPECIFICATION GRADE; UL 498, FSUL WC596, CSA C22.2 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); CORROSIO

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 5262-ABK
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Applications Industrial
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
30mm Contact Block 1-NO 800G PB - 800G-DBWXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Receptacle - F32S20A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R - 2101S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details