ABB AB Cable and Cord Grips 4961NM

Description
1/2IN 90D LT RELIEFCONN .31-.56
Request a Quote Datasheet
Description
1/2IN 90D LT RELIEFCONN .31-.56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-4961NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-4961NM-ND
Cable and Cord Grips 6308-4961NM-ND
1/2IN 90D LT RELIEFCONN .31-.56

1/2IN 90D LT RELIEFCONN .31-.56

Buy Now Datasheet
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts - 48F2936 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts
48F2936
Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts 48F2936
CONDUIT CORD CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

CONDUIT CORD CONNECTOR; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6.6 (Polyamide 6.6); Gland Colour:Black; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Strain Relief; 0.310 to 0.560 in.; Nylon; 0.625 in.; 1/2 in. - 70093072 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.310 to 0.560 in.; Nylon; 0.625 in.; 1/2 in.
70093072
Connector, Strain Relief; 0.310 to 0.560 in.; Nylon; 0.625 in.; 1/2 in. 70093072
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-4961NM-ND 48F2936 70093072
Product Name Cable and Cord Grips Conduit Cord Connector; Thread Size Imperial Abb Thomas & Betts Connector, Strain Relief; 0.310 to 0.560 in.; Nylon; 0.625 in.; 1/2 in.
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 2100631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.7087 to 0.8268 inch (18 to 21 mm)
View Details