Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONDUIT
CARLON
49412-010 -- CARLON® RIGID NONMETALLIC CONDUIT
Carlon
Carlon® Rigid Nonmetallic Conduit
49412-010
Description
Rated for use with 90°C conductors
Datasheet
Description
Rated for use with 90°C conductors
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Carlon
Cleveland, OH, USA
Carlon® Rigid Nonmetallic Conduit
49412-010
Carlon® Rigid Nonmetallic Conduit
49412-010
Rated for use with 90°C conductors
Rated for use with 90°C conductors
Datasheet
Technical Specifications
Carlon
Product Category
Electrical Conduit
Product Number
49412-010
Product Name
Carlon® Rigid Nonmetallic Conduit
Material
PVC & CPVC
Flexibility
Rigid
Size
2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
PA 6 Normal Profile Conduit
POLYFLEX®
Specs
Material
Polyamide 6
Flexibility
Flexible
Size
0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
TE Connectivity
Cable Conduit
5470254010
Specs
Temperature Rating
-67 to 302 F (-55 to 150 C)
View Details
RS Components, Ltd.
Conduit
8808316
Specs
Material
Galvanised steel
Flexibility
Flexible
Conduit Type
Flexible
View Details
Shenzhen Milvent Technology Co., Limited
Nylon Ferrules for Metal Flexible Conduit
MIV-NFMFC
View Details