Carlon Carlon® Rigid Nonmetallic Conduit 49410-020

Description
Rated for use with 90°C conductors
Datasheet
Description
Rated for use with 90°C conductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleveland, OH, USA
Carlon® Rigid Nonmetallic Conduit
49410-020
Carlon® Rigid Nonmetallic Conduit 49410-020
Rated for use with 90°C conductors

Rated for use with 90°C conductors

Datasheet

Technical Specifications

  Carlon
Product Category Electrical Conduit
Product Number 49410-020
Product Name Carlon® Rigid Nonmetallic Conduit
Material PVC & CPVC
Flexibility Rigid
Size 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 0999094004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 8808225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details