Carlon Carlon® Rigid Nonmetallic Conduit 49015-010

Description
Rated for use with 90°C conductors
Datasheet
Description
Rated for use with 90°C conductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleveland, OH, USA
Carlon® Rigid Nonmetallic Conduit
49015-010
Carlon® Rigid Nonmetallic Conduit 49015-010
Rated for use with 90°C conductors

Rated for use with 90°C conductors

Datasheet

Technical Specifications

  Carlon
Product Category Electrical Conduit
Product Number 49015-010
Product Name Carlon® Rigid Nonmetallic Conduit
Material PVC & CPVC
Flexibility Rigid
Size 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3 inch (76.2 mm)
View Details