Thomas & Betts Corporation Straight Blade Plug 48643

Description
VINYL MATERIAL; BROWN COLOR; 2 WIRE(S); RESIDENTIAL GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
VINYL MATERIAL; BROWN COLOR; 2 WIRE(S); RESIDENTIAL GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - 48643 - Thomas & Betts Corporation
Memphis, TN, USA
Straight Blade Plug
48643
Straight Blade Plug 48643
VINYL MATERIAL; BROWN COLOR; 2 WIRE(S); RESIDENTIAL GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6

VINYL MATERIAL; BROWN COLOR; 2 WIRE(S); RESIDENTIAL GRADE; UL APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); APPLICABLE STANDARD NEMA WD1/WD6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 48643
Product Name Straight Blade Plug
Device Type Plug
Applications Residential
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254464 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Panel; Panel mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details