Thomas & Betts Corporation Locking Device Receptacle 4760-BULK

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] B
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - 4760-BULK - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
4760-BULK
Locking Device Receptacle 4760-BULK
SINGLE LOCKING TYPE; NYLON MATERIAL; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] B

SINGLE LOCKING TYPE; NYLON MATERIAL; L7-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA APPROVAL; 277 VAC VOLTAGE RATING; STRAP MOUNTING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.375 INCH FACE OUTER DIAMETER; TURNLOK[R] B

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number 4760-BULK
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Screw Mount AC Power Inlet with Solder Terminals - 744W-00/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 403010 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
5.4 Amp USB Charger Type A & Type C, 27 W Duplex Tamper Resistant Outlet - R1815D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details