ABB AB Pillow Block/Bearing Housing 4210

Description
4JE SLEEVE. FREE 2 YEAR RADWELL WARRANTY
Description
4JE SLEEVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 63891020 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
63891020
Pillow Block/Bearing Housing 63891020
4JE SLEEVE. FREE 2 YEAR RADWELL WARRANTY

4JE SLEEVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 63891020
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

5/8 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20210S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS319 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.74 inch (95 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BBH10G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details