ABB Process Automation Division Terminal Block, 12 Position; No. Of Rows Abb 4012TE

Description
TERMINAL BLOCK, 12 POSITION; No. of Rows:1 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:41A; Rated Voltage:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 12 POSITION; No. of Rows:1 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:41A; Rated Voltage:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 12 Position; No. Of Rows Abb - 26M7297 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 12 Position; No. Of Rows Abb
26M7297
Terminal Block, 12 Position; No. Of Rows Abb 26M7297
TERMINAL BLOCK, 12 POSITION; No. of Rows:1 Row; No. of Positions:12Position s; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:41A; Rated Voltage:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

TERMINAL BLOCK, 12 POSITION; No. of Rows:1 Row; No. of Positions:12Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:41A; Rated Voltage:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7297
Product Name Terminal Block, 12 Position; No. Of Rows Abb
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
0.09″ Pin Plug to Ring Adapter - 9099-0264 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details