ABB AB Conduit Fitting, 2-Screw, Steel, 12.7Mm Knockout; Thread Size Imperial Abb Thomas & Betts 3302-TB

Description
CONDUIT FITTING, 2-SCREW, STEEL, 12.7MM KNOCKOUT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:16.66mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, 2-SCREW, STEEL, 12.7MM KNOCKOUT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:16.66mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, 2-Screw, Steel, 12.7Mm Knockout; Thread Size Imperial Abb Thomas & Betts - 90F2618 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, 2-Screw, Steel, 12.7Mm Knockout; Thread Size Imperial Abb Thomas & Betts
90F2618
Conduit Fitting, 2-Screw, Steel, 12.7Mm Knockout; Thread Size Imperial Abb Thomas & Betts 90F2618
CONDUIT FITTING, 2-SCREW, STEEL, 12.7MM KNOCKOUT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:16.66mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

CONDUIT FITTING, 2-SCREW, STEEL, 12.7MM KNOCKOUT; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:6.35mm; Cable Diameter Max:16.66mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 90F2618
Product Name Conduit Fitting, 2-Screw, Steel, 12.7Mm Knockout; Thread Size Imperial Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details