Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE AND CABLE CLIPS
ABB AB
31224 -- CABLE SUPPORTS AND FASTENERS
ABB AB
Cable Supports and Fasteners
31224
Description
GRND CLAMP CU TUBE 6-2 1-1/2IN S
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
GRND CLAMP CU TUBE 6-2 1-1/2IN S
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
6308-31224-ND
Cable Supports and Fasteners
6308-31224-ND
GRND CLAMP CU TUBE 6-2 1-1/2IN S
GRND CLAMP CU TUBE 6-2 1-1/2IN S
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire and Cable Clips
Product Number
6308-31224-ND
Product Name
Cable Supports and Fasteners
Material
Copper
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Steel Cable Clamp
8112
Specs
Material
Steel; Steel
Diameter
0.937 inch (23.8 mm)
View Details
2
suppliers
BRIM Electronics, Inc.
Standard Alligator Clip & Boot
903 / 910 / 901
Specs
Type
Alligator
Material
Steel
View Details
Qualtek Electronics Corp.
Safety Retainer Clip for Power cords & Plug Assemblies
730-00/00
Specs
Type
simple
View Details
RS Components, Ltd.
Cable Clips & Clamps
479544
Specs
Diameter
0.252 inch (6.4 mm)
Material
Nylon
View Details