ABB JOKAB SAFETY Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab 2TLA020051R5700

Description
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes
Datasheet
Description
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab - 98Y7225 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab
98Y7225
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab 98Y7225
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes

SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 98Y7225
Product Name Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3581 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details