ABB JOKAB SAFETY Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab 2TLA020051R5400

Description
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes
Datasheet
Description
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab - 98Y7223 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab
98Y7223
Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab 98Y7223
SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes

SENSOR, REED, 15MM, CABLE; Sensing Range Max:15mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:70°C; Supply Current:30mA; Product Range:Eden Dynamic Series; SVHC:No SVHC (17-Dec-2015 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 98Y7223
Product Name Sensor, Reed, 15Mm, Cable; Sensing Range Max Abb Jokab
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000504-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Closed
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3280LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photoelectric, Industrial - 1882-1046416-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details