Thomas & Betts Corporation 3/4 in Ranger Liquidtight Cord Connector-Straight Cord range-.125-.375 2930

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
3/4 in Ranger Liquidtight Cord Connector-Straight Cord range-.125-.375 - 70093052 - Allied Electronics, Inc.
Fort Worth, TX, USA
3/4 in Ranger Liquidtight Cord Connector-Straight Cord range-.125-.375
70093052
3/4 in Ranger Liquidtight Cord Connector-Straight Cord range-.125-.375 70093052
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Sealing Glands
Product Number 70093052
Product Name 3/4 in Ranger Liquidtight Cord Connector-Straight Cord range-.125-.375
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2100625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details