Thomas & Betts Corporation Cable and Cord Grips 2922

Description
1/2 IN RANGER CORD CONN .500-.75
Request a Quote Datasheet
Description
1/2 IN RANGER CORD CONN .500-.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2922-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2922-ND
Cable and Cord Grips 6308-2922-ND
1/2 IN RANGER CORD CONN .500-.75

1/2 IN RANGER CORD CONN .500-.75

Buy Now Datasheet
Connector, Strain Relief; 0.500 to 0.750 in.; 1.75 in.; 1.375 in. - 70093051 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Strain Relief; 0.500 to 0.750 in.; 1.75 in.; 1.375 in.
70093051
Connector, Strain Relief; 0.500 to 0.750 in.; 1.75 in.; 1.375 in. 70093051
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands
Product Number 6308-2922-ND 70093051
Product Name Cable and Cord Grips Connector, Strain Relief; 0.500 to 0.750 in.; 1.75 in.; 1.375 in.
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 2705214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.6299 to 0.9843 inch (16 to 25 mm)
View Details