ABB AB Cable and Cord Grips 2921NM

Description
1/2INCH NYLON RANGER CONN .310-.
Request a Quote Datasheet
Description
1/2INCH NYLON RANGER CONN .310-.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 6308-2921NM-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
6308-2921NM-ND
Cable and Cord Grips 6308-2921NM-ND
1/2INCH NYLON RANGER CONN .310-.

1/2INCH NYLON RANGER CONN .310-.

Buy Now Datasheet
Cord Strain Relief Connector, Str, Nylon, 12.7Mm -1/2In; Thread Size Imperial Abb Thomas & Betts - 48F2927 - Newark, An Avnet Company
Chicago, IL, United States
Cord Strain Relief Connector, Str, Nylon, 12.7Mm -1/2In; Thread Size Imperial Abb Thomas & Betts
48F2927
Cord Strain Relief Connector, Str, Nylon, 12.7Mm -1/2In; Thread Size Imperial Abb Thomas & Betts 48F2927
CORD STRAIN RELIEF CONNECTOR, STR, NYLON, 12.7MM -1/2IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

CORD STRAIN RELIEF CONNECTOR, STR, NYLON, 12.7MM -1/2IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.31"; Cable Diameter Max:0.56"; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; 0.310 to 0.560 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber - 70093058 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.310 to 0.560 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber
70093058
Connector; 0.310 to 0.560 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber 70093058
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 6308-2921NM-ND 48F2927 70093058
Product Name Cable and Cord Grips Cord Strain Relief Connector, Str, Nylon, 12.7Mm -1/2In; Thread Size Imperial Abb Thomas & Betts Connector; 0.310 to 0.560 in.; 0.625 in.; 0.550 in.; Nylon; NBR (N) Rubber
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 2691823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details