ABB AB Reducer 26Q50R14

Description
REDUCER, TIGEAR-2, MAX HP IN: 1.45. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCER, TIGEAR-2, MAX HP IN: 1.45. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 64092680 - Radwell International
Willingboro, NJ, United States
Reducer
64092680
Reducer 64092680
REDUCER, TIGEAR-2, MAX HP IN: 1.45. FREE 2 YEAR RADWELL WARRANTY

REDUCER, TIGEAR-2, MAX HP IN: 1.45. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 64092680
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details
Planetary Gearheads Series 13A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 16 (X : 1)
View Details
M Box 60:1 Composite - M60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 53.1 In-lbs (61.22 kg-cm)
View Details