Thomas & Betts Corporation Connector; 0.563 in.; Nylon; Black; UL 94V2; 1.375 in.; 1.75 in.; UL Listed 2532

Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.
Description
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Suppliers

Company
Product
Description
Supplier Links
Connector; 0.563 in.; Nylon; Black; UL 94V2; 1.375 in.; 1.75 in.; UL Listed - 70093132 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 0.563 in.; Nylon; Black; UL 94V2; 1.375 in.; 1.75 in.; UL Listed
70093132
Connector; 0.563 in.; Nylon; Black; UL 94V2; 1.375 in.; 1.75 in.; UL Listed 70093132
Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Provides a means for passing a cord/cable into an enclosure through a bulkhead to form a non-slip connection that is sealed against water and oil. Gland nut is designed to restrict cable bending.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Strain Reliefs
Product Number 70093132
Product Name Connector; 0.563 in.; Nylon; Black; UL 94V2; 1.375 in.; 1.75 in.; UL Listed
Material Die-Cast Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; PG; 11 mm; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074387 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820770 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Connector Strain Relief - 5088450-2 - TE Connectivity
Specs
Material PVC
Length 0.4398 inch (11.17 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details