ABB AB TB Cable Glands 2520-2

Description
1/2IN CORD CONN 2HOLES .21-.23 STL
Datasheet
Description
1/2IN CORD CONN 2HOLES .21-.23 STL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB Cable Glands - 2520-2 - Galco Industrial Electronics
Madison Heights, MI, United States
TB Cable Glands
2520-2
TB Cable Glands 2520-2
1/2IN CORD CONN 2HOLES .21-.23 STL

1/2IN CORD CONN 2HOLES .21-.23 STL

Supplier's Site
Electrical Conduit Cord Grip; Thread Size Imperial Abb Thomas & Betts - 16F1153 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Cord Grip; Thread Size Imperial Abb Thomas & Betts
16F1153
Electrical Conduit Cord Grip; Thread Size Imperial Abb Thomas & Betts 16F1153
ELECTRICAL CONDUIT CORD GRIP; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.21"; Cable Diameter Max:0.23"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ELECTRICAL CONDUIT CORD GRIP; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.21"; Cable Diameter Max:0.23"; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 2520-2 16F1153
Product Name TB Cable Glands Electrical Conduit Cord Grip; Thread Size Imperial Abb Thomas & Betts
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 1856071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
View Details