ABB AB Conduit Fitting, Squeeze Conn, Iron, 7.94Mm; Conduit Configuration Abb - Thomas & Betts 252

Description
CONDUIT FITTING, SQUEEZE CONN, IRON, 7.94MM; Conduit Configuration:Straig ht; Trade Size:5/16"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:19.81mm; IP / NEMA Rating:-; Product Range:-; Size:5/16 " RoHS Compliant: No
Datasheet
Description
CONDUIT FITTING, SQUEEZE CONN, IRON, 7.94MM; Conduit Configuration:Straig ht; Trade Size:5/16"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:19.81mm; IP / NEMA Rating:-; Product Range:-; Size:5/16 " RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Squeeze Conn, Iron, 7.94Mm; Conduit Configuration Abb - Thomas & Betts - 48F2946 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Squeeze Conn, Iron, 7.94Mm; Conduit Configuration Abb - Thomas & Betts
48F2946
Conduit Fitting, Squeeze Conn, Iron, 7.94Mm; Conduit Configuration Abb - Thomas & Betts 48F2946
CONDUIT FITTING, SQUEEZE CONN, IRON, 7.94MM; Conduit Configuration:Straig ht; Trade Size:5/16"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:19.81mm; IP / NEMA Rating:-; Product Range:-; Size:5/16 " RoHS Compliant: No

CONDUIT FITTING, SQUEEZE CONN, IRON, 7.94MM; Conduit Configuration:Straight; Trade Size:5/16"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:19.81mm; IP / NEMA Rating:-; Product Range:-; Size:5/16 " RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48F2946
Product Name Conduit Fitting, Squeeze Conn, Iron, 7.94Mm; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Plastic, Medical Grade - CKB.H02.GLLG - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Cable Connectors - NCG-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Push-in X connector - QSX-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details