ABB AB Cable Gland (Clamp), Nylon, M20, White; Thread Size Imperial Abb Adaptaflex 251/97/93W

Description
CABLE GLAND (CLAMP), NYLON, M20, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND (CLAMP), NYLON, M20, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp), Nylon, M20, White; Thread Size Imperial Abb Adaptaflex - 08WX5752 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Nylon, M20, White; Thread Size Imperial Abb Adaptaflex
08WX5752
Cable Gland (Clamp), Nylon, M20, White; Thread Size Imperial Abb Adaptaflex 08WX5752
CABLE GLAND (CLAMP), NYLON, M20, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND (CLAMP), NYLON, M20, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:7mm; Cable Diameter Max:10.5mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 08WX5752
Product Name Cable Gland (Clamp), Nylon, M20, White; Thread Size Imperial Abb Adaptaflex
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Double sealed armoured cable gland - MIV-DSACABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Cable Glands - 117099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.8268 to 1.38 inch (21 to 35 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details