ABB AB Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex 249/97/93B

Description
CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Description
CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex - 08WX5747 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex
08WX5747
Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex 08WX5747
CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND (CLAMP), NYLON, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 08WX5747
Product Name Cable Gland (Clamp), Nylon, M20, Black; Thread Size Imperial Abb Adaptaflex
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 2100633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details