ABB AB Voltage Monitor Relay, Dpdt, 4A, 230Vac; Product Range Abb 1SVR740750R0400

Description
VOLTAGE MONITOR RELAY, DPDT, 4A, 230VAC; Product Range:CM Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:DIN Rail; Contact Voltage VAC:230V; Relay Terminals:Screwless; Contact Voltage VDC:24V; Supply Voltage RoHS Compliant: Yes
Description
VOLTAGE MONITOR RELAY, DPDT, 4A, 230VAC; Product Range:CM Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:DIN Rail; Contact Voltage VAC:230V; Relay Terminals:Screwless; Contact Voltage VDC:24V; Supply Voltage RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The CM-EFS.2P is a single-phase voltage monitoring relay with a 24-240 V AC/DC supply and two selectable SPDT output contacts rated at 250 V / 4 A AC and 24 V / 4 A DC. It monitors AC/DC voltages across four ranges: 3-30 V, 6-60 V, 30-300 V, and 60-600 V, with fixed 5% hysteresis and adjustable tripping and start-up delays from 0.1 to 30 seconds. The device mounts on DIN rail (35 mm), features screwless push-in terminals accepting 0.5-1.5 mm² wires, and has an IP50-rated enclosure. It complies with IEC/EN 60255-27, EN 50178, UL 508, and CAN/CSA C22.2 No.14, and operates from -20 to +60 °C. Its dimensions are 22.5 mm width, 85.6 mm height, and 103.7 mm depth, weighing 146 g.

Datasheet Summary
Powered by GS/AI

The CM-EFS.2P is a single-phase voltage monitoring relay with a 24-240 V AC/DC supply and two selectable SPDT output contacts rated at 250 V / 4 A AC and 24 V / 4 A DC. It monitors AC/DC voltages across four ranges: 3-30 V, 6-60 V, 30-300 V, and 60-600 V, with fixed 5% hysteresis and adjustable tripping and start-up delays from 0.1 to 30 seconds. The device mounts on DIN rail (35 mm), features screwless push-in terminals accepting 0.5-1.5 mm² wires, and has an IP50-rated enclosure. It complies with IEC/EN 60255-27, EN 50178, UL 508, and CAN/CSA C22.2 No.14, and operates from -20 to +60 °C. Its dimensions are 22.5 mm width, 85.6 mm height, and 103.7 mm depth, weighing 146 g.

Suppliers

Company
Product
Description
Supplier Links
Voltage Monitor Relay, Dpdt, 4A, 230Vac; Product Range Abb - 34AH3013 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitor Relay, Dpdt, 4A, 230Vac; Product Range Abb
34AH3013
Voltage Monitor Relay, Dpdt, 4A, 230Vac; Product Range Abb 34AH3013
VOLTAGE MONITOR RELAY, DPDT, 4A, 230VAC; Product Range:CM Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:DIN Rail; Contact Voltage VAC:230V; Relay Terminals:Screwless; Contact Voltage VDC:24V; Supply Voltage RoHS Compliant: Yes

VOLTAGE MONITOR RELAY, DPDT, 4A, 230VAC; Product Range:CM Series; Contact Configuration:DPDT; Contact Current:4A; Relay Mounting:DIN Rail; Contact Voltage VAC:230V; Relay Terminals:Screwless; Contact Voltage VDC:24V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 34AH3013
Product Name Voltage Monitor Relay, Dpdt, 4A, 230Vac; Product Range Abb
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.1122S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Industrial Relay - 700-CF220P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details