ABB Process Automation Division Analogue Timer, 0.05S-100H, Spdt; Product Range Abb 1SVR500100R0000

Description
ANALOGUE TIMER, 0.05S-100H, SPDT; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A RoHS Compliant: Yes
Description
ANALOGUE TIMER, 0.05S-100H, SPDT; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Analogue Timer, 0.05S-100H, Spdt; Product Range Abb - 66Y0614 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, 0.05S-100H, Spdt; Product Range Abb
66Y0614
Analogue Timer, 0.05S-100H, Spdt; Product Range Abb 66Y0614
ANALOGUE TIMER, 0.05S-100H, SPDT; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A RoHS Compliant: Yes

ANALOGUE TIMER, 0.05S-100H, SPDT; Product Range:CT-D Series; Timer Functions:On-Delay; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC; Current Rating Nom:6A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 66Y0614
Product Name Analogue Timer, 0.05S-100H, Spdt; Product Range Abb
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Timer, Spdt, 8A, 0.05-180S; Product Range Finder - 70AH0722 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Minimum Time Setting 0.0500 seconds
View Details
Stopwatches & Timers - 1347546 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details