POWER SUPPLY, AC-DC, 12V, 2.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1SVR427032R1000 | 66Y0455 |
| Product Name | ABBG Switching | Power Supply, Ac-Dc, 12V, 2.5A; Power Supply Approvals Abb |
| Technology | Switching Power Supply | |
| Type | DC Power Supply | |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 12.0 volts |