ABB Process Automation Division Enclosure, System Pro E Comfort Mistral65, Electrical, 180 Door Opening, Ip65, Wall Mount, 435 Mm Rohs Compliant Abb 1SL1105A00

Description
Enclosure, System pro E comfort MISTRAL65, Electrical, 180 Door Opening, IP65, Wall Mount, 435 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, System pro E comfort MISTRAL65, Electrical, 180 Door Opening, IP65, Wall Mount, 435 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, System Pro E Comfort Mistral65, Electrical, 180 Door Opening, Ip65, Wall Mount, 435 Mm Rohs Compliant Abb - 85X2352 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, System Pro E Comfort Mistral65, Electrical, 180 Door Opening, Ip65, Wall Mount, 435 Mm Rohs Compliant Abb
85X2352
Enclosure, System Pro E Comfort Mistral65, Electrical, 180 Door Opening, Ip65, Wall Mount, 435 Mm Rohs Compliant Abb 85X2352
Enclosure, System pro E comfort MISTRAL65, Electrical, 180 Door Opening, IP65, Wall Mount, 435 mm RoHS Compliant: Yes

Enclosure, System pro E comfort MISTRAL65, Electrical, 180 Door Opening, IP65, Wall Mount, 435 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85X2352
Product Name Enclosure, System Pro E Comfort Mistral65, Electrical, 180 Door Opening, Ip65, Wall Mount, 435 Mm Rohs Compliant Abb
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details